SAE International - AMS4048R
Aluminum Alloy Sheet and Plate, Alclad 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (Alclad 7075-O) Annealed or when specified, "As Fabricated" (Alclad 7075-F)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 August 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 1.000 inch (0.20 to 25.40 mm), inclusive, in thickness, clad on two sides, supplied in the annealed (O)... View More
Document History
AMS4048R
August 5, 2022
Aluminum Alloy Sheet and Plate, Alclad 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (Alclad 7075-O) Annealed or when specified, "As Fabricated" (Alclad 7075-F)
This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 1.000 inch (0.20 to 25.40 mm), inclusive, in thickness, clad on two sides, supplied in the annealed (O) condition....