SAE International - AMS6317L
Steel Bars and Forgings 1.8Ni - 0.25Mo (0.38 - 0.43C) (4640) Heat Treated, 125 ksi (862 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 August 2022 |
| Status: | active |
description:
This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars and forgings 1.00 inches (25.4 mm) and under in nominal cross section or diameter and for hexagonal... View More
Document History
AMS6317L
August 9, 2022
Steel Bars and Forgings 1.8Ni - 0.25Mo (0.38 - 0.43C) (4640) Heat Treated, 125 ksi (862 MPa) Tensile Strength
This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars and forgings 1.00 inches (25.4 mm) and under in nominal cross section or diameter and for hexagonal...