SAE International - AMS4965N

Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Solution Heat Treated and Aged

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2022
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel... View More

Document History

AMS4965N
August 17, 2022
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...

References

Advertisement