SAE International - AMS4935M
Titanium Alloy Extrusions and Flash Welded Rings 6Al - 4V Annealed Beta Processed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 August 2022 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of extruded bars and shapes, flash welded rings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel... View More
Document History
AMS4935M
August 17, 2022
Titanium Alloy Extrusions and Flash Welded Rings 6Al - 4V Annealed Beta Processed
This specification covers a titanium alloy in the form of extruded bars and shapes, flash welded rings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides,...