SAE International - AMS4029M

Aluminum Alloy, Sheet and Plate (2014; -T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2022
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 4.00 inches (0.51 to 101.60 mm), inclusive, in nominal thickness (see

8.5 ).

Document History

AMS4029M
August 17, 2022
Aluminum Alloy, Sheet and Plate (2014; -T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 4.00 inches (0.51 to 101.60 mm), inclusive, in nominal thickness (see 8.5 ).

References

Advertisement