SAE International - AMS5713L

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings, 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B, Vacuum Melted, Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2022
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter, thickness or for hexagons least distance between... View More

Document History

AMS5713L
August 17, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings, 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B, Vacuum Melted, Solution and Precipitation Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter, thickness or for hexagons least distance between...

References

Advertisement