SAE International - AMS5664G
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Extrusions, Rings, and Stock for Forgings and Rings 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 August 2022 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings in the solution heat treated condition, Product covered by this... View More
Document History
AMS5664G
August 17, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Extrusions, Rings, and Stock for Forgings and Rings 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings in the solution heat treated condition, Product covered by this specification...