SAE International - AMS4031K

Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-O) Annealed or, When Specified, "As Fabricated" (2219-F)

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2022
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 2.000 inches (0.51 to 50.80 mm), inclusive, in nominal thickness, supplied in the annealed (-O) condition... View More

Document History

AMS4031K
August 17, 2022
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-O) Annealed or, When Specified, "As Fabricated" (2219-F)
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 2.000 inches (0.51 to 50.80 mm), inclusive, in nominal thickness, supplied in the annealed (-O) condition (see 8.3...

References

Advertisement