SAE International - AMS5662P

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings, and Stock for Forgings and Rings 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2022
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings in the solution heat treated condition. Product covered by this... View More

Document History

AMS5662P
August 17, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings, and Stock for Forgings and Rings 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings in the solution heat treated condition. Product covered by this specification...

References

Advertisement