SAE International - AMS4315B
Aluminum Alloy, Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T76 Sheet, -T7651 Plate) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 August 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate up to 2.000 inches (50.80 mm), inclusive, in thickness (see
8.5 ).
Document History
AMS4315B
August 17, 2022
Aluminum Alloy, Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T76 Sheet, -T7651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate up to 2.000 inches (50.80 mm), inclusive, in thickness (see 8.5 ).