SAE International - AMS5712L

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum Melted, Solution Heat Treated Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2022
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter, thickness or for hexagons least distance between... View More

Document History

AMS5712L
August 17, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum Melted, Solution Heat Treated Precipitation Hardenable
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter, thickness or for hexagons least distance between...

References

Advertisement