SAE International - AMS5663P

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings, and Stock for Forgings and Rings, 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe, Consumable Electrode or Vacuum Induction Melted, 1775 °F (968 °C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 19 August 2022
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings in the solution and precipitation heat treated condition. Product... View More

Document History

AMS5663P
August 19, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings, and Stock for Forgings and Rings, 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe, Consumable Electrode or Vacuum Induction Melted, 1775 °F (968 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings in the solution and precipitation heat treated condition. Product covered...

References

Advertisement