SAE International - AMS4251C
Aluminum Alloy Sheet, 2.7Cu - 2.2Li - 0.12Zr (2090-T83), Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 September 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inch (1.02 to 6.32 mm) in nominal thickness (see
8.7 ).
Document History
AMS4251C
September 8, 2022
Aluminum Alloy Sheet, 2.7Cu - 2.2Li - 0.12Zr (2090-T83), Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet 0.040 to 0.249 inch (1.02 to 6.32 mm) in nominal thickness (see 8.7 ).