SAE International - AMS5896C

Steel, Corrosion- and Heat-Resistant, Seamless or Welded Hydraulic Tubing 18.5Cr - 10.5Ni - 0.55Ti (321) Solution Heat Treated and Cold Drawn, 1/8 Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 8 September 2022
Status: active
description:

This specification covers a corrosion- and heat-resistant steel in the form of two types of thin-wall, close-tolerance hydraulic tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in... View More

Document History

AMS5896C
September 8, 2022
Steel, Corrosion- and Heat-Resistant, Seamless or Welded Hydraulic Tubing 18.5Cr - 10.5Ni - 0.55Ti (321) Solution Heat Treated and Cold Drawn, 1/8 Hard Temper
This specification covers a corrosion- and heat-resistant steel in the form of two types of thin-wall, close-tolerance hydraulic tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal...

References

Advertisement