SAE International - AMS5843H
Cobalt-Nickel Alloy, Corrosion- and Heat-Resistant, Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Work Strengthened, and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 September 2022 |
| Status: | active |
description:
This specification covers a high strength, corrosion- and heat-resistant cobalt-nickel-chromi
Document History
AMS5843H
September 8, 2022
Cobalt-Nickel Alloy, Corrosion- and Heat-Resistant, Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated, Work Strengthened, and Aged
This specification covers a high strength, corrosion- and heat-resistant cobalt-nickel-chromium alloy in the form of bars 1-3/4 inches (44.4 mm) and under in nominal diameter.