SAE International - AMS7287A

Fluorocarbon Elastomer (FKM) High Temperature/HTS Oil Resistant/Fuel Resistant Low Compression Set/70 to 80 Hardness, Low Temperature Tg -22 °F (-30 °C), for Seals in Oil/Fuel/Specific Hydraulic Systems

active
Buy Now
Organization: SAE International
Publication Date: 8 September 2022
Status: active
description:

This specification covers a high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded O-rings, molded compression seals, molded O-ring cord, and... View More

Document History

AMS7287A
September 8, 2022
Fluorocarbon Elastomer (FKM) High Temperature/HTS Oil Resistant/Fuel Resistant Low Compression Set/70 to 80 Hardness, Low Temperature Tg -22 °F (-30 °C), for Seals in Oil/Fuel/Specific Hydraulic Systems
This specification covers a high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded O-rings, molded compression seals, molded O-ring cord, and...

References

Advertisement