SAE International - AMS5548R
Steel, Corrosion- and Heat-Resistant, Sheet and Strip 16.5Cr - 4.5Ni - 2.9Mo - 0.10N 1850 to 1975 °F (1010 to 1079 °C), Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 September 2022 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant steel in the form of sheet and strip from 0.0005 to 0.1874 inch (0.013 to 4.760 mm) in thickness.
Document History
AMS5548R
September 14, 2022
Steel, Corrosion- and Heat-Resistant, Sheet and Strip 16.5Cr - 4.5Ni - 2.9Mo - 0.10N 1850 to 1975 °F (1010 to 1079 °C), Annealed
This specification covers a corrosion- and heat-resistant steel in the form of sheet and strip from 0.0005 to 0.1874 inch (0.013 to 4.760 mm) in thickness.