SAE International - AMS4163G

Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated, Stress-Relieved by Stretching, and Straightened

active
Buy Now
Organization: SAE International
Publication Date: 4 October 2022
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches (76.17 mm), inclusive, in thickness, nominal diameter or wall... View More

Document History

AMS4163G
October 4, 2022
Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated, Stress-Relieved by Stretching, and Straightened
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches (76.17 mm), inclusive, in thickness, nominal diameter or wall thickness...

References

Advertisement