SAE International - AMS4473B
Aluminum Alloy Plate (2624-T39) 4.1Cu - 1.4Mg - 0.6Mn Solution Heat Treated, Cold Worked and Naturally Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 October 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch (19.05 to 38.10 mm), inclusive, in nominal thickness (see
8.5 ).
Document History
AMS4473B
October 13, 2022
Aluminum Alloy Plate (2624-T39) 4.1Cu - 1.4Mg - 0.6Mn Solution Heat Treated, Cold Worked and Naturally Aged
This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch (19.05 to 38.10 mm), inclusive, in nominal thickness (see 8.5 ).