SAE International - AMS4472B

Aluminum Alloy, Plate 4.0Cu - 1.0Li - 0.40Mg - 0.35Ag - 0.13Zr (2195-T34) Solution Heat Treated and Stress Relieved

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2022
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inches (12.70 to 57.15 mm), inclusive, in nominal thickness (see

8.6 ).

Document History

AMS4472B
October 13, 2022
Aluminum Alloy, Plate 4.0Cu - 1.0Li - 0.40Mg - 0.35Ag - 0.13Zr (2195-T34) Solution Heat Treated and Stress Relieved
This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inches (12.70 to 57.15 mm), inclusive, in nominal thickness (see 8.6 ).

References

Advertisement