SAE International - AMS7361A

Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 °F (-55 °C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2022
Status: active
description:

This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace... View More

Document History

AMS7361A
October 13, 2022
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 °F (-55 °C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems
This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
Advertisement