SAE International - AMS4602E

Copper Bars, Rods, and Shapes Oxygen-Free, Hard Temper (H04)

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2022
Status: active
description:

This specification covers one type of copper in the form of bars, rods, and shapes. Requirements are provided for bar and rods up to 3.000 inches (mm) in nominal diameter, squares and rectangles... View More

Document History

AMS4602E
October 13, 2022
Copper Bars, Rods, and Shapes Oxygen-Free, Hard Temper (H04)
This specification covers one type of copper in the form of bars, rods, and shapes. Requirements are provided for bar and rods up to 3.000 inches (mm) in nominal diameter, squares and rectangles with...

References

Advertisement