SAE International - AMS4468A

Aluminum Alloy, Plate 5.0Cu - 0.4Mn - 0.5Mg - 0.4Ag (2139-T84) Solution Heat Treated, Cold Worked, and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2022
Status: active
description:

This specification covers an aluminum alloy in the form of plate with nominal thickness from 1.000 to 5.000 inches (25.40 to 127.00 mm), inclusive (see

8.5 ).

Document History

AMS4468A
October 13, 2022
Aluminum Alloy, Plate 5.0Cu - 0.4Mn - 0.5Mg - 0.4Ag (2139-T84) Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of plate with nominal thickness from 1.000 to 5.000 inches (25.40 to 127.00 mm), inclusive (see 8.5 ).

References

Advertisement