SAE International - AMS4966S
Titanium Alloy, Forgings 5Al - 2.5Sn Annealed, 110 ksi (758 MPa) Yield Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 October 2022 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings up through 4.0 inches (102 mm) and under in nominal diameter or least distance between parallel sides and 16 square inches (103... View More
Document History
AMS4966S
October 13, 2022
Titanium Alloy, Forgings 5Al - 2.5Sn Annealed, 110 ksi (758 MPa) Yield Strength
This specification covers a titanium alloy in the form of forgings up through 4.0 inches (102 mm) and under in nominal diameter or least distance between parallel sides and 16 square inches (103 cm...