SAE International - AMS4675F

Nickel-Copper Alloy, Corrosion-Resistant, Bars and Forgings 67Ni - 30Cu

active
Buy Now
Organization: SAE International
Publication Date: 26 October 2022
Status: active
description:

This specification covers a corrosion-resistant nickel-copper alloy in the form of bars 0.093 to 4.000 inches (2.35 to 100.00 mm) in diameter or distance between parallel sides, and forgings and... View More

Document History

AMS4675F
October 26, 2022
Nickel-Copper Alloy, Corrosion-Resistant, Bars and Forgings 67Ni - 30Cu
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars 0.093 to 4.000 inches (2.35 to 100.00 mm) in diameter or distance between parallel sides, and forgings and...

References

Advertisement