SAE International - AMS4730J

Nickel-Copper Alloy Wire, Corrosion-Resistant 67Ni - 31Cu Annealed (400)

active
Buy Now
Organization: SAE International
Publication Date: 26 October 2022
Status: active
description:

This specification covers a corrosion-resistant nickel-copper alloy in the form of wire 0.002 inch (0.05 mm) in diameter and larger.

Document History

AMS4730J
October 26, 2022
Nickel-Copper Alloy Wire, Corrosion-Resistant 67Ni - 31Cu Annealed (400)
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire 0.002 inch (0.05 mm) in diameter and larger.

References

Advertisement