SAE International - AMS6950A

Titanium Alloy Bars, Forgings, and Forging Stock 4Al - 2.5V - 1.5 Fe Single Hearth Melted, Annealed

active
Buy Now
Organization: SAE International
Publication Date: 26 October 2022
Status: active
description:

This specification covers a titanium alloy in the form of bars and forgings 14.000 inches (355.60 mm) and under in nominal diameter or least distance between parallel sides and stock for forging... View More

Document History

AMS6950A
October 26, 2022
Titanium Alloy Bars, Forgings, and Forging Stock 4Al - 2.5V - 1.5 Fe Single Hearth Melted, Annealed
This specification covers a titanium alloy in the form of bars and forgings 14.000 inches (355.60 mm) and under in nominal diameter or least distance between parallel sides and stock for forging (see...
Advertisement