SAE International - AMS4613B
Aluminum Alloy, Sheet and Plate, 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr, Solution Heat Treated, Cold Worked (8%) and Precipitation Heat Treated (2219 -T87)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 November 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 5.000 inches (0.51 to 127.00 mm), inclusive, in nominal thickness (see
8.5 ).
Document History
AMS4613B
November 2, 2022
Aluminum Alloy, Sheet and Plate, 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr, Solution Heat Treated, Cold Worked (8%) and Precipitation Heat Treated (2219 -T87)
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 5.000 inches (0.51 to 127.00 mm), inclusive, in nominal thickness (see 8.5 ).