SAE International - AMS4374A
Aluminum Alloy, Extruded Profiles 8.9Zn - 2.2Cu - 2.2Mg - 0.15Zr (7136-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 November 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) 0.040 to 4.500 inches (1.02 to 114.30 mm), inclusive, in thickness produced with maximum cross... View More
Document History
AMS4374A
November 2, 2022
Aluminum Alloy, Extruded Profiles 8.9Zn - 2.2Cu - 2.2Mg - 0.15Zr (7136-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) 0.040 to 4.500 inches (1.02 to 114.30 mm), inclusive, in thickness produced with maximum cross...