SAE International - AMS4553E
Brass, Seamless, Tubing 85Cu - 15Zn Annealed (O61)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 November 2022 |
| Status: | active |
description:
This specification covers a copper alloy (brass) in the form of seamless tubing with nominal OD of 0.405 inch (10.29 mm) to 10.75 inches (273.05 mm) and nominal weight of 0.253 lb/ft (0.38 kg/m)... View More
Document History
AMS4553E
November 2, 2022
Brass, Seamless, Tubing 85Cu - 15Zn Annealed (O61)
This specification covers a copper alloy (brass) in the form of seamless tubing with nominal OD of 0.405 inch (10.29 mm) to 10.75 inches (273.05 mm) and nominal weight of 0.253 lb/ft (0.38 kg/m) to...