SAE International - AMS4313F
Aluminum Alloy, Rolled or Forged Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T351, 2219-T352) Solution Heat Treated and Mechanically Stress Relieved
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 November 2022 |
| Status: | active |
description:
This specification covers aluminum alloy rolled or forged rings up to 6 inches (152 mm) which are produced and shipped in the -T351 or -T352 temper and are artificially aged to the -T82 temper... View More
Document History
AMS4313F
November 14, 2022
Aluminum Alloy, Rolled or Forged Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T351, 2219-T352) Solution Heat Treated and Mechanically Stress Relieved
This specification covers aluminum alloy rolled or forged rings up to 6 inches (152 mm) which are produced and shipped in the -T351 or -T352 temper and are artificially aged to the -T82 temper prior...