SAE International - AMS4458B

Aluminum Alloy, Plate (2.7 Cu - 1.8 Li - 0.7 Zn) 2099-T86 Solution Heat Treated, Cold Worked, and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 22 November 2022
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.500 to 2.000 inches (12.70 to 50.80 mm), inclusive, in thickness (see

8.6 ).

Document History

AMS4458B
November 22, 2022
Aluminum Alloy, Plate (2.7 Cu - 1.8 Li - 0.7 Zn) 2099-T86 Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of plate 0.500 to 2.000 inches (12.70 to 50.80 mm), inclusive, in thickness (see 8.6 ).

References

Advertisement