SAE International - AMS4466B

Aluminum Alloy, Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024, -T361 Sheet and Plate) Solution Heat Treated, 6% Cold Worked, and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 22 November 2022
Status: active
description:

This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper... View More

Document History

AMS4466B
November 22, 2022
Aluminum Alloy, Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024, -T361 Sheet and Plate) Solution Heat Treated, 6% Cold Worked, and Naturally Aged
This specification covers an aluminum alloy in the form of alclad sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper (see 8.5 ).

References

Advertisement