SAE International - AMS4086P

Aluminum Alloy, Drawn, Round, Seamless Hydraulic Tubing 4.4Cu - 1.5Mg - 0.60Mn (2024-T3) Solution Heat Treated, Cold Worked, and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 22 November 2022
Status: active
description:

This specification covers an aluminum alloy in the form of drawn, round, seamless hydraulic tubing with nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm) (see

8.6 ).

Document History

AMS4086P
November 22, 2022
Aluminum Alloy, Drawn, Round, Seamless Hydraulic Tubing 4.4Cu - 1.5Mg - 0.60Mn (2024-T3) Solution Heat Treated, Cold Worked, and Naturally Aged
This specification covers an aluminum alloy in the form of drawn, round, seamless hydraulic tubing with nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm) (see 8.6 ).

References

Advertisement