SAE International - AMS5537K
Cobalt Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, Foil, and Plate 52Co - 20Cr - 10Ni - 15W Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 6 February 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate up to 2.250 inches (57.15 mm), inclusive, in nominal thickness.
Document History
AMS5537K
February 6, 2023
Cobalt Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, Foil, and Plate 52Co - 20Cr - 10Ni - 15W Solution Heat Treated
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate up to 2.250 inches (57.15 mm), inclusive, in nominal thickness.