SAE International - AMS4625J

Phosphor Bronze Bars, Rods, and Tubing 95Cu - 5Sn Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 14 February 2023
Status: active
description:

This specification covers one type of bronze in the form of bars and rods of any size, and tubing over 1.00 inch (25.4 mm) in nominal outer diameter (see

8.5 ).

Document History

AMS4625J
February 14, 2023
Phosphor Bronze Bars, Rods, and Tubing 95Cu - 5Sn Hard Temper
This specification covers one type of bronze in the form of bars and rods of any size, and tubing over 1.00 inch (25.4 mm) in nominal outer diameter (see 8.5 ).

References

Advertisement