SAE International - AMS5689H
Steel, Corrosion- and Heat-Resistant, Wire 18Cr - 10.5Ni - 0.40Ti (321) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 February 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant steel in the form of wire 0.010 inch (0.25 mm), up to and including 0.25 inch (6.35 mm).
Document History
AMS5689H
February 20, 2023
Steel, Corrosion- and Heat-Resistant, Wire 18Cr - 10.5Ni - 0.40Ti (321) Solution Heat Treated
This specification covers a corrosion- and heat-resistant steel in the form of wire 0.010 inch (0.25 mm), up to and including 0.25 inch (6.35 mm).