SAE International - AMS4905G

Titanium Alloy, Damage-Tolerant Grade Plate 6Al - 4V, Extra Low Interstitial (ELI) Beta Annealed

active
Buy Now
Organization: SAE International
Publication Date: 1 March 2023
Status: active
description:

This specification covers one type of titanium alloy plate in the beta-annealed condition up through 4.000 inches (101.60 mm) inclusive, in thickness (see

8.6 ).

Document History

AMS4905G
March 1, 2023
Titanium Alloy, Damage-Tolerant Grade Plate 6Al - 4V, Extra Low Interstitial (ELI) Beta Annealed
This specification covers one type of titanium alloy plate in the beta-annealed condition up through 4.000 inches (101.60 mm) inclusive, in thickness (see 8.6 ).

References

Advertisement