SAE International - AMS5726F

Steel, Corrosion- and Heat-Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Remelted 200 ksi (1379 MPa) Tensile Strength Capability

active
Buy Now
Organization: SAE International
Publication Date: 20 March 2023
Status: active
description:

This specification covers a corrosion- and heat-resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More

Document History

AMS5726F
March 20, 2023
Steel, Corrosion- and Heat-Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Remelted 200 ksi (1379 MPa) Tensile Strength Capability
This specification covers a corrosion- and heat-resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...

References

Advertisement