SAE International - AMS5707P

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings, and Forging Stock 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode Remelted or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2023
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings. Product covered by this specification is limited to a nominal 3.25 inches... View More

Document History

AMS5707P
March 23, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings, and Forging Stock 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode Remelted or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings. Product covered by this specification is limited to a nominal 3.25 inches...

References

Advertisement