SAE International - AMS5441C

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb (Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 4 April 2023
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings in the solution heat-treated condition, 5 inches (127 mm) and under in... View More

Document History

AMS5441C
April 4, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb (Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings in the solution heat-treated condition, 5 inches (127 mm) and under in...

References

Advertisement