SAE International - AMS4107H
Aluminum Alloy Die Forgings (7050-T74) Solution Heat Treated and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 May 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see
8.6 ).
Document History
AMS4107H
May 10, 2023
Aluminum Alloy Die Forgings (7050-T74) Solution Heat Treated and Overaged
This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see 8.6 ).