SAE International - AMS4296D
Aluminum Alloy, Alclad Sheet and Plate 4.3Cu - 1.4Mg - 0.60Mn (Alclad 2524-T3) Solution Heat Treated and Cold Worked
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 May 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.032 to 0.310 inch (0.81 to 7.87 mm), inclusive, in thickness, clad on both sides (see
8.5 ).
Document History
AMS4296D
May 10, 2023
Aluminum Alloy, Alclad Sheet and Plate 4.3Cu - 1.4Mg - 0.60Mn (Alclad 2524-T3) Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of sheet and plate 0.032 to 0.310 inch (0.81 to 7.87 mm), inclusive, in thickness, clad on both sides (see 8.5 ).