SAE International - AMS4599B
Aluminum Alloy, Sheet, and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution and Precipitation Heat Treated (2219 -T81/-T851)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 May 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 6.000 inches (0.51 to 152.40 mm), inclusive, in thickness (see
8.5 ).
Document History
AMS4599B
May 10, 2023
Aluminum Alloy, Sheet, and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution and Precipitation Heat Treated (2219 -T81/-T851)
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 6.000 inches (0.51 to 152.40 mm), inclusive, in thickness (see 8.5 ).