SAE International - AMS5540R
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 74Ni - 15.5Cr - 8.0Fe Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 May 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2.000 inches (50.80 mm), inclusive, in nominal thickness.
Document History
AMS5540R
May 10, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 74Ni - 15.5Cr - 8.0Fe Annealed
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2.000 inches (50.80 mm), inclusive, in nominal thickness.