SAE International - AMS4111F
Aluminum Alloy Forgings 7.7Zn - 2.5Mg - 1.5Cu - 0.16Cr (7049-T73) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 May 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (see
8.7 ).
Document History
AMS4111F
May 17, 2023
Aluminum Alloy Forgings 7.7Zn - 2.5Mg - 1.5Cu - 0.16Cr (7049-T73) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (see 8.7 ).