SAE International - AMS5596N
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 May 2023 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate 1.00 inch (25.4 mm) and under in thickness.
Document History
AMS5596N
May 22, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate 1.00 inch (25.4 mm) and under in thickness.