SAE International - AMS5951B

Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 57Ni - 20Cr - 10Co - 8.5Mo - 2.1Ti - 1.5Al - 0.005B Vacuum Induction and Consumable Electrode Melted, Solution Heat Treated Precipitation Heat Treatable

active
Buy Now
Organization: SAE International
Publication Date: 27 June 2023
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel-based alloy in the form of sheet, strip, and plate 0.020 to 2.25 inches (0.50 to 57.2 mm) in thickness.

Document History

AMS5951B
June 27, 2023
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 57Ni - 20Cr - 10Co - 8.5Mo - 2.1Ti - 1.5Al - 0.005B Vacuum Induction and Consumable Electrode Melted, Solution Heat Treated Precipitation Heat Treatable
This specification covers a corrosion- and heat-resistant nickel-based alloy in the form of sheet, strip, and plate 0.020 to 2.25 inches (0.50 to 57.2 mm) in thickness.

References

Advertisement