SAE International - AMS4079J
Aluminum Alloy, Drawn, Round, Seamless, Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-O) Close Tolerance, Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of drawn, round, seamless tubing with wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm), inclusive (see
8.6 ).
Document History
AMS4079J
August 1, 2023
Aluminum Alloy, Drawn, Round, Seamless, Tubing 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-O) Close Tolerance, Annealed
This specification covers an aluminum alloy in the form of drawn, round, seamless tubing with wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm), inclusive (see 8.6 ).