SAE International - AMS4269B
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T361) Solution Heat Treated and Cold Worked
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 2023 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper (see
8.5 ).
Document History
AMS4269B
August 1, 2023
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T361) Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper (see 8.5 ).